PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Length 12.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Canyon View
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927178105
Category: Fluorescent Outdoor Post
Glass: Honey Opalescent
Shipped Via: UPS
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 347875 |
| Product Name | 10959CV Exterior -Post/Pier Head |
| Application | Residential; Outdoor |