Capital Lighting, Inc. 10867OZ Flush Mounts-Bowl Style 347874

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.31 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 5.55 Product Name: One Light Flush Mount UPC: 783927301046 Category: Fluorescent Ceiling Glass: Light Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.31 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 5.55 Product Name: One Light Flush Mount UPC: 783927301046 Category: Fluorescent Ceiling Glass: Light Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10867OZ Flush Mounts-Bowl Style - 347874 - Capital Lighting, Inc.
Columbus, OH, USA
10867OZ Flush Mounts-Bowl Style
347874
10867OZ Flush Mounts-Bowl Style 347874
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.31 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 5.55 Product Name: One Light Flush Mount UPC: 783927301046 Category: Fluorescent Ceiling Glass: Light Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.31
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 5.55
Product Name: One Light Flush Mount
UPC: 783927301046
Category: Fluorescent Ceiling
Glass: Light Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347874
Product Name 10867OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details