Capital Lighting, Inc. 10893WH Flush Mounts-Bowl Style 347871

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298117 Category: Fluorescent Ceiling Glass: Opal-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298117 Category: Fluorescent Ceiling Glass: Opal-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10893WH Flush Mounts-Bowl Style - 347871 - Capital Lighting, Inc.
Columbus, OH, USA
10893WH Flush Mounts-Bowl Style
347871
10893WH Flush Mounts-Bowl Style 347871
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Semi Flush UPC: 783927298117 Category: Fluorescent Ceiling Glass: Opal-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White
Weight: 1.5
Product Name: One Light Semi Flush
UPC: 783927298117
Category: Fluorescent Ceiling
Glass: Opal-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347871
Product Name 10893WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details