Capital Lighting, Inc. 1714NI Mid. Chandeliers-Candle 347849

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Nine Light Chandelier UPC: 783927297615 Category: Chandelier Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 80``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Nine Light Chandelier UPC: 783927297615 Category: Chandelier Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 80``

Suppliers

Company
Product
Description
Supplier Links
1714NI Mid. Chandeliers-Candle - 347849 - Capital Lighting, Inc.
Columbus, OH, USA
1714NI Mid. Chandeliers-Candle
347849
1714NI Mid. Chandeliers-Candle 347849
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Nine Light Chandelier UPC: 783927297615 Category: Chandelier Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 80``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 11
Product Name: Nine Light Chandelier
UPC: 783927297615
Category: Chandelier
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 80``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347849
Product Name 1714NI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details