Capital Lighting, Inc. 2556OZ Mid. Chandeliers-Glass Down 347847

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 783927296878 Category: Chandelier Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 783927296878 Category: Chandelier Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
2556OZ Mid. Chandeliers-Glass Down - 347847 - Capital Lighting, Inc.
Columbus, OH, USA
2556OZ Mid. Chandeliers-Glass Down
347847
2556OZ Mid. Chandeliers-Glass Down 347847
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Chandelier UPC: 783927296878 Category: Chandelier Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10
Product Name: Three Light Chandelier
UPC: 783927296878
Category: Chandelier
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347847
Product Name 2556OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details