Capital Lighting, Inc. 2557OZ Mid. Chandeliers-Glass Up 347844

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927296854 Category: Chandelier Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927296854 Category: Chandelier Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
2557OZ Mid. Chandeliers-Glass Up - 347844 - Capital Lighting, Inc.
Columbus, OH, USA
2557OZ Mid. Chandeliers-Glass Up
347844
2557OZ Mid. Chandeliers-Glass Up 347844
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Five Light Chandelier UPC: 783927296854 Category: Chandelier Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Five Light Chandelier
UPC: 783927296854
Category: Chandelier
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347844
Product Name 2557OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details