Capital Lighting, Inc. 3356OZ Pendants-Bowl Style 347806

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Three Light Pendant UPC: 783927296823 Category: Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Three Light Pendant UPC: 783927296823 Category: Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
3356OZ Pendants-Bowl Style - 347806 - Capital Lighting, Inc.
Columbus, OH, USA
3356OZ Pendants-Bowl Style
347806
3356OZ Pendants-Bowl Style 347806
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11 Product Name: Three Light Pendant UPC: 783927296823 Category: Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 783927296823
Category: Pendants
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347806
Product Name 3356OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details