Capital Lighting, Inc. 3355OZ Mini Pendants-Rod 347804

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: One Light Pendant UPC: 783927296885 Category: Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: One Light Pendant UPC: 783927296885 Category: Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
3355OZ Mini Pendants-Rod - 347804 - Capital Lighting, Inc.
Columbus, OH, USA
3355OZ Mini Pendants-Rod
347804
3355OZ Mini Pendants-Rod 347804
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: One Light Pendant UPC: 783927296885 Category: Pendants Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 5.5
Product Name: One Light Pendant
UPC: 783927296885
Category: Pendants
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347804
Product Name 3355OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details