Capital Lighting, Inc. 10664NI Bathroom Fixtures-Four Lights 347588

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Light UPC: 783927179874 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Light UPC: 783927179874 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10664NI Bathroom Fixtures-Four Lights - 347588 - Capital Lighting, Inc.
Columbus, OH, USA
10664NI Bathroom Fixtures-Four Lights
347588
10664NI Bathroom Fixtures-Four Lights 347588
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 9.00 Length 9.00 Extension: 8.5 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Bath Light UPC: 783927179874 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 9.00
Length 9.00
Extension: 8.5
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Bath Light
UPC: 783927179874
Category: Fluorescent Bath
Glass: Alabaster Swirl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347588
Product Name 10664NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details