Capital Lighting, Inc. 10631WH Sconces-Pocket 347583

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 9.50 Length 9.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Wall Bracket Category: Fluorescent Wall Bracket Glass: Opal Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 9.50 Length 9.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Wall Bracket Category: Fluorescent Wall Bracket Glass: Opal Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10631WH Sconces-Pocket - 347583 - Capital Lighting, Inc.
Columbus, OH, USA
10631WH Sconces-Pocket
347583
10631WH Sconces-Pocket 347583
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 9.50 Length 9.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Wall Bracket Category: Fluorescent Wall Bracket Glass: Opal Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 9.50
Length 9.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White
Weight: 1.5
Product Name: One Light Wall Bracket
Category: Fluorescent Wall Bracket
Glass: Opal Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347583
Product Name 10631WH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details