Capital Lighting, Inc. 10662NI Bathroom Fixtures-Two Lights 347582

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Length 10.00 Extension: 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Light UPC: 783927177993 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Length 10.00 Extension: 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Light UPC: 783927177993 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10662NI Bathroom Fixtures-Two Lights - 347582 - Capital Lighting, Inc.
Columbus, OH, USA
10662NI Bathroom Fixtures-Two Lights
347582
10662NI Bathroom Fixtures-Two Lights 347582
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Length 10.00 Extension: 8.25 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Light UPC: 783927177993 Category: Fluorescent Bath Glass: Alabaster Swirl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Length 10.00
Extension: 8.25
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Bath Light
UPC: 783927177993
Category: Fluorescent Bath
Glass: Alabaster Swirl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347582
Product Name 10662NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details