Capital Lighting, Inc. 10640NI Exterior -Wall Mt./Flush 347580

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927098595 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927098595 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10640NI Exterior -Wall Mt./Flush - 347580 - Capital Lighting, Inc.
Columbus, OH, USA
10640NI Exterior -Wall Mt./Flush
347580
10640NI Exterior -Wall Mt./Flush 347580
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2.15 Product Name: One Light Outdoor Fixture UPC: 783927098595 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2.15
Product Name: One Light Outdoor Fixture
UPC: 783927098595
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347580
Product Name 10640NI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details