Capital Lighting, Inc. M412778 Sconces-Pocket 347299

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.28 Product Name: Two Light wall Sconce UPC: 020389001986 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.28 Product Name: Two Light wall Sconce UPC: 020389001986 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M412778 Sconces-Pocket - 347299 - Capital Lighting, Inc.
Columbus, OH, USA
M412778 Sconces-Pocket
347299
M412778 Sconces-Pocket 347299
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.28 Product Name: Two Light wall Sconce UPC: 020389001986 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 4
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.28
Product Name: Two Light wall Sconce
UPC: 020389001986
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347299
Product Name M412778 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details