Capital Lighting, Inc. M414378 Sconces-Double Candle 347291

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.41 Product Name: Two Light wall Sconce UPC: 020389002006 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.41 Product Name: Two Light wall Sconce UPC: 020389002006 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M414378 Sconces-Double Candle - 347291 - Capital Lighting, Inc.
Columbus, OH, USA
M414378 Sconces-Double Candle
347291
M414378 Sconces-Double Candle 347291
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.41 Product Name: Two Light wall Sconce UPC: 020389002006 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 4
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.41
Product Name: Two Light wall Sconce
UPC: 020389002006
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347291
Product Name M414378 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details