Capital Lighting, Inc. 190100741 Pendants-Bowl Style 347278

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Pewter Product Name: Three Light Pendant UPC: 020389202338 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Pewter Product Name: Three Light Pendant UPC: 020389202338 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190100741 Pendants-Bowl Style - 347278 - Capital Lighting, Inc.
Columbus, OH, USA
190100741 Pendants-Bowl Style
347278
190100741 Pendants-Bowl Style 347278
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.38 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Satin Pewter Product Name: Three Light Pendant UPC: 020389202338 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.38
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Satin Pewter
Product Name: Three Light Pendant
UPC: 020389202338
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347278
Product Name 190100741 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details