Capital Lighting, Inc. 190097704 Mid. Chandeliers-Glass Down 347274

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 020389202185 Category: Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 020389202185 Category: Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190097704 Mid. Chandeliers-Glass Down - 347274 - Capital Lighting, Inc.
Columbus, OH, USA
190097704 Mid. Chandeliers-Glass Down
347274
190097704 Mid. Chandeliers-Glass Down 347274
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 20.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 020389202185 Category: Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 20.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Chandelier
UPC: 020389202185
Category: Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347274
Product Name 190097704 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details