Capital Lighting, Inc. 190099741 Mini Pendants-Rod 347272

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Pewter Product Name: One Light Pendant UPC: 020389202314 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Pewter Product Name: One Light Pendant UPC: 020389202314 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190099741 Mini Pendants-Rod - 347272 - Capital Lighting, Inc.
Columbus, OH, USA
190099741 Mini Pendants-Rod
347272
190099741 Mini Pendants-Rod 347272
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Satin Pewter Product Name: One Light Pendant UPC: 020389202314 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 16.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Satin Pewter
Product Name: One Light Pendant
UPC: 020389202314
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347272
Product Name 190099741 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details