Capital Lighting, Inc. 190099704 Mini Pendants-Rod 347270

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Pendant UPC: 020389202307 Category: Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Pendant UPC: 020389202307 Category: Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190099704 Mini Pendants-Rod - 347270 - Capital Lighting, Inc.
Columbus, OH, USA
190099704 Mini Pendants-Rod
347270
190099704 Mini Pendants-Rod 347270
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 16.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Pendant UPC: 020389202307 Category: Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 16.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Pendant
UPC: 020389202307
Category: Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347270
Product Name 190099704 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details