Capital Lighting, Inc. 190106217 Pendants-Glass Down 347269

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389202444 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389202444 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190106217 Pendants-Glass Down - 347269 - Capital Lighting, Inc.
Columbus, OH, USA
190106217 Pendants-Glass Down
347269
190106217 Pendants-Glass Down 347269
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389202444 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 16.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 020389202444
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347269
Product Name 190106217 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details