Capital Lighting, Inc. 190108715 Semi-Flush Mts.-Bowl Style 347261

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Pendant UPC: 020389202499 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Pendant UPC: 020389202499 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190108715 Semi-Flush Mts.-Bowl Style - 347261 - Capital Lighting, Inc.
Columbus, OH, USA
190108715 Semi-Flush Mts.-Bowl Style
347261
190108715 Semi-Flush Mts.-Bowl Style 347261
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Oiled Bronze Product Name: Two Light Pendant UPC: 020389202499 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Oiled Bronze
Product Name: Two Light Pendant
UPC: 020389202499
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347261
Product Name 190108715 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details