Capital Lighting, Inc. 190109704 Mid. Chandeliers-Glass Up 347260

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 020389202505 Category: Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 020389202505 Category: Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190109704 Mid. Chandeliers-Glass Up - 347260 - Capital Lighting, Inc.
Columbus, OH, USA
190109704 Mid. Chandeliers-Glass Up
347260
190109704 Mid. Chandeliers-Glass Up 347260
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 20.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Chandelier UPC: 020389202505 Category: Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 20.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Chandelier
UPC: 020389202505
Category: Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347260
Product Name 190109704 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details