Capital Lighting, Inc. 190101704 Semi-Flush Mts.-Bowl Style 347249

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Ceiling Fixture UPC: 020389202345 Category: Ceiling Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Ceiling Fixture UPC: 020389202345 Category: Ceiling Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190101704 Semi-Flush Mts.-Bowl Style - 347249 - Capital Lighting, Inc.
Columbus, OH, USA
190101704 Semi-Flush Mts.-Bowl Style
347249
190101704 Semi-Flush Mts.-Bowl Style 347249
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Ceiling Fixture UPC: 020389202345 Category: Ceiling Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Ceiling Fixture
UPC: 020389202345
Category: Ceiling
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347249
Product Name 190101704 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details