Capital Lighting, Inc. 190101741 Semi-Flush Mts.-Bowl Style 347247

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Satin Pewter Product Name: Two Light Ceiling Fixture UPC: 020389202352 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Satin Pewter Product Name: Two Light Ceiling Fixture UPC: 020389202352 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190101741 Semi-Flush Mts.-Bowl Style - 347247 - Capital Lighting, Inc.
Columbus, OH, USA
190101741 Semi-Flush Mts.-Bowl Style
347247
190101741 Semi-Flush Mts.-Bowl Style 347247
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Satin Pewter Product Name: Two Light Ceiling Fixture UPC: 020389202352 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Satin Pewter
Product Name: Two Light Ceiling Fixture
UPC: 020389202352
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347247
Product Name 190101741 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details