Capital Lighting, Inc. 190102715 Mid. Chandeliers-Glass Down 347246

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Chandelier UPC: 020389202376 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Chandelier UPC: 020389202376 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190102715 Mid. Chandeliers-Glass Down - 347246 - Capital Lighting, Inc.
Columbus, OH, USA
190102715 Mid. Chandeliers-Glass Down
347246
190102715 Mid. Chandeliers-Glass Down 347246
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Oiled Bronze Product Name: Three Light Chandelier UPC: 020389202376 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Product Name: Three Light Chandelier
UPC: 020389202376
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347246
Product Name 190102715 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details