Capital Lighting, Inc. 190105217 Mini Pendants-Chain 347245

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389202420 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389202420 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190105217 Mini Pendants-Chain - 347245 - Capital Lighting, Inc.
Columbus, OH, USA
190105217 Mini Pendants-Chain
347245
190105217 Mini Pendants-Chain 347245
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 020389202420 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 020389202420
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347245
Product Name 190105217 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details