Capital Lighting, Inc. 190102217 Mid. Chandeliers-Glass Down 347244

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 020389202369 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 020389202369 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190102217 Mid. Chandeliers-Glass Down - 347244 - Capital Lighting, Inc.
Columbus, OH, USA
190102217 Mid. Chandeliers-Glass Down
347244
190102217 Mid. Chandeliers-Glass Down 347244
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 19.25 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 020389202369 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 19.25
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 020389202369
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347244
Product Name 190102217 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details