Capital Lighting, Inc. 190104715 Mid. Chandeliers-Glass Up 347242

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier UPC: 020389202413 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier UPC: 020389202413 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190104715 Mid. Chandeliers-Glass Up - 347242 - Capital Lighting, Inc.
Columbus, OH, USA
190104715 Mid. Chandeliers-Glass Up
347242
190104715 Mid. Chandeliers-Glass Up 347242
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 33.00 Bulb Type: A-19 Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier UPC: 020389202413 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 33.00
Bulb
Type: A-19
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
UPC: 020389202413
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347242
Product Name 190104715 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details