Capital Lighting, Inc. 190111718 Mini Pendants-Rod 347237

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Pewter Product Name: One Light Pendant UPC: 020389202550 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Pewter Product Name: One Light Pendant UPC: 020389202550 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190111718 Mini Pendants-Rod - 347237 - Capital Lighting, Inc.
Columbus, OH, USA
190111718 Mini Pendants-Rod
347237
190111718 Mini Pendants-Rod 347237
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Antique Pewter Product Name: One Light Pendant UPC: 020389202550 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Antique Pewter
Product Name: One Light Pendant
UPC: 020389202550
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347237
Product Name 190111718 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details