Capital Lighting, Inc. 190112718 Pendants-Bowl Style 347236

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Pewter Product Name: Four Light Pendant UPC: 020389202574 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Pewter Product Name: Four Light Pendant UPC: 020389202574 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190112718 Pendants-Bowl Style - 347236 - Capital Lighting, Inc.
Columbus, OH, USA
190112718 Pendants-Bowl Style
347236
190112718 Pendants-Bowl Style 347236
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Antique Pewter Product Name: Four Light Pendant UPC: 020389202574 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Antique Pewter
Product Name: Four Light Pendant
UPC: 020389202574
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347236
Product Name 190112718 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details