Capital Lighting, Inc. 190115704 Bathroom Fixtures-Three Lights 347235

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Bath Fixture UPC: 020389202628 Category: Bath Glass: Champagne
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Bath Fixture UPC: 020389202628 Category: Bath Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190115704 Bathroom Fixtures-Three Lights - 347235 - Capital Lighting, Inc.
Columbus, OH, USA
190115704 Bathroom Fixtures-Three Lights
347235
190115704 Bathroom Fixtures-Three Lights 347235
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Espresso Product Name: Three Light Bath Fixture UPC: 020389202628 Category: Bath Glass: Champagne

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Espresso
Product Name: Three Light Bath Fixture
UPC: 020389202628
Category: Bath
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347235
Product Name 190115704 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details