Capital Lighting, Inc. 190112704 Pendants-Bowl Style 347234

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Pendant UPC: 020389202567 Category: Pendant Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Pendant UPC: 020389202567 Category: Pendant Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190112704 Pendants-Bowl Style - 347234 - Capital Lighting, Inc.
Columbus, OH, USA
190112704 Pendants-Bowl Style
347234
190112704 Pendants-Bowl Style 347234
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.25 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Espresso Product Name: Four Light Pendant UPC: 020389202567 Category: Pendant Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.25
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Espresso
Product Name: Four Light Pendant
UPC: 020389202567
Category: Pendant
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347234
Product Name 190112704 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details