Capital Lighting, Inc. 190114718 Bathroom Fixtures-Two Lights 347232

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Antique Pewter Product Name: Two Light Bath Fixture UPC: 020389202611 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Antique Pewter Product Name: Two Light Bath Fixture UPC: 020389202611 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190114718 Bathroom Fixtures-Two Lights - 347232 - Capital Lighting, Inc.
Columbus, OH, USA
190114718 Bathroom Fixtures-Two Lights
347232
190114718 Bathroom Fixtures-Two Lights 347232
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Antique Pewter Product Name: Two Light Bath Fixture UPC: 020389202611 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Antique Pewter
Product Name: Two Light Bath Fixture
UPC: 020389202611
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347232
Product Name 190114718 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details