Capital Lighting, Inc. 190114704 Bathroom Fixtures-Two Lights 347230

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Bath Fixture UPC: 020389202604 Category: Bath Glass: Champagne
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Bath Fixture UPC: 020389202604 Category: Bath Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
190114704 Bathroom Fixtures-Two Lights - 347230 - Capital Lighting, Inc.
Columbus, OH, USA
190114704 Bathroom Fixtures-Two Lights
347230
190114704 Bathroom Fixtures-Two Lights 347230
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Espresso Product Name: Two Light Bath Fixture UPC: 020389202604 Category: Bath Glass: Champagne

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Espresso
Product Name: Two Light Bath Fixture
UPC: 020389202604
Category: Bath
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347230
Product Name 190114704 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details