Capital Lighting, Inc. M255678 Mini Pendants-Rod 347206

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 8.89 Product Name: One Light Pendant UPC: 020389202239 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 8.89 Product Name: One Light Pendant UPC: 020389202239 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M255678 Mini Pendants-Rod - 347206 - Capital Lighting, Inc.
Columbus, OH, USA
M255678 Mini Pendants-Rod
347206
M255678 Mini Pendants-Rod 347206
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 35.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 8.89 Product Name: One Light Pendant UPC: 020389202239 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 35.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 8.89
Product Name: One Light Pendant
UPC: 020389202239
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347206
Product Name M255678 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details