Capital Lighting, Inc. 375001148 Island/Pool Table-3 Light Bar 347189

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.43 Height: 142.00 Length 142.00 Extension: 7.09 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Chrome Weight: 19.64 Product Name: Four Light Contemporary linear Pendant UPC: 046677794415 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.43 Height: 142.00 Length 142.00 Extension: 7.09 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Chrome Weight: 19.64 Product Name: Four Light Contemporary linear Pendant UPC: 046677794415 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
375001148 Island/Pool Table-3 Light Bar - 347189 - Capital Lighting, Inc.
Columbus, OH, USA
375001148 Island/Pool Table-3 Light Bar
347189
375001148 Island/Pool Table-3 Light Bar 347189
PRODUCT DETAILS / SPECS Width/Dia: 35.43 Height: 142.00 Length 142.00 Extension: 7.09 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Chrome Weight: 19.64 Product Name: Four Light Contemporary linear Pendant UPC: 046677794415 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 35.43
Height: 142.00
Length 142.00
Extension: 7.09
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 19.64
Product Name: Four Light Contemporary linear Pendant
UPC: 046677794415
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347189
Product Name 375001148 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details