Capital Lighting, Inc. 403981748 Island/Pool Table-4 Light + 347188

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.43 Height: 142.00 Length 142.00 Extension: 6.1 Bulb Qty: 4 Wattage: 40 Finish: Matte Chrome Weight: 18.7 Product Name: Slim and sleek contemporary Pendant UPC: 046677794477 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.43 Height: 142.00 Length 142.00 Extension: 6.1 Bulb Qty: 4 Wattage: 40 Finish: Matte Chrome Weight: 18.7 Product Name: Slim and sleek contemporary Pendant UPC: 046677794477 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
403981748 Island/Pool Table-4 Light + - 347188 - Capital Lighting, Inc.
Columbus, OH, USA
403981748 Island/Pool Table-4 Light +
347188
403981748 Island/Pool Table-4 Light + 347188
PRODUCT DETAILS / SPECS Width/Dia: 35.43 Height: 142.00 Length 142.00 Extension: 6.1 Bulb Qty: 4 Wattage: 40 Finish: Matte Chrome Weight: 18.7 Product Name: Slim and sleek contemporary Pendant UPC: 046677794477 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 35.43
Height: 142.00
Length 142.00
Extension: 6.1
Bulb
Qty: 4
Wattage: 40
Finish: Matte Chrome
Weight: 18.7
Product Name: Slim and sleek contemporary Pendant
UPC: 046677794477
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347188
Product Name 403981748 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details