Capital Lighting, Inc. 375011148 Sconces-Double Glass 347187

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.92 Height: 7.09 Extension: 4.84 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Chrome Weight: 6.99 Product Name: Two Light Contemporary wall mount UPC: 046677794613 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.92 Height: 7.09 Extension: 4.84 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Chrome Weight: 6.99 Product Name: Two Light Contemporary wall mount UPC: 046677794613 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
375011148 Sconces-Double Glass - 347187 - Capital Lighting, Inc.
Columbus, OH, USA
375011148 Sconces-Double Glass
347187
375011148 Sconces-Double Glass 347187
PRODUCT DETAILS / SPECS Width/Dia: 19.92 Height: 7.09 Extension: 4.84 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Chrome Weight: 6.99 Product Name: Two Light Contemporary wall mount UPC: 046677794613 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 19.92
Height: 7.09
Extension: 4.84
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 6.99
Product Name: Two Light Contemporary wall mount
UPC: 046677794613
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347187
Product Name 375011148 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details