Capital Lighting, Inc. 375401748 Mini Pendants-Cable 347186

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 046677795269 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 046677795269 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
375401748 Mini Pendants-Cable - 347186 - Capital Lighting, Inc.
Columbus, OH, USA
375401748 Mini Pendants-Cable
347186
375401748 Mini Pendants-Cable 347186
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant UPC: 046677795269 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 046677795269
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347186
Product Name 375401748 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details