Capital Lighting, Inc. 375041148 Lamps-Table Lamps 347184

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.84 Height: 21.54 Extension: 5.91 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Chrome Weight: 18.14 Product Name: Two Light Contemporary table lamp UPC: 046677794170 Category: Table lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.84 Height: 21.54 Extension: 5.91 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Chrome Weight: 18.14 Product Name: Two Light Contemporary table lamp UPC: 046677794170 Category: Table lamp

Suppliers

Company
Product
Description
Supplier Links
375041148 Lamps-Table Lamps - 347184 - Capital Lighting, Inc.
Columbus, OH, USA
375041148 Lamps-Table Lamps
347184
375041148 Lamps-Table Lamps 347184
PRODUCT DETAILS / SPECS Width/Dia: 19.84 Height: 21.54 Extension: 5.91 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Chrome Weight: 18.14 Product Name: Two Light Contemporary table lamp UPC: 046677794170 Category: Table lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.84
Height: 21.54
Extension: 5.91
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Chrome
Weight: 18.14
Product Name: Two Light Contemporary table lamp
UPC: 046677794170
Category: Table lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347184
Product Name 375041148 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details