Capital Lighting, Inc. 402281148 Pendants-Other 347183

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 150.00 Extension: 15.75 Bulb Type: G-25 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.7 Product Name: One Light Pendant UPC: 046677799083 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 150.00 Extension: 15.75 Bulb Type: G-25 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.7 Product Name: One Light Pendant UPC: 046677799083 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
402281148 Pendants-Other - 347183 - Capital Lighting, Inc.
Columbus, OH, USA
402281148 Pendants-Other
347183
402281148 Pendants-Other 347183
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 150.00 Extension: 15.75 Bulb Type: G-25 Qty: 1 Wattage: 100 Finish: Chrome Weight: 6.7 Product Name: One Light Pendant UPC: 046677799083 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 150.00
Extension: 15.75
Bulb
Type: G-25
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 6.7
Product Name: One Light Pendant
UPC: 046677799083
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347183
Product Name 402281148 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details