Capital Lighting, Inc. 403494348 Island/Pool Table-4 Light + 347182

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.93 Height: 150.00 Length 150.00 Extension: 10.63 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brown Brushed Weight: 19.28 Product Name: Three Light Pendant UPC: 046677799878 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.93 Height: 150.00 Length 150.00 Extension: 10.63 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brown Brushed Weight: 19.28 Product Name: Three Light Pendant UPC: 046677799878 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
403494348 Island/Pool Table-4 Light + - 347182 - Capital Lighting, Inc.
Columbus, OH, USA
403494348 Island/Pool Table-4 Light +
347182
403494348 Island/Pool Table-4 Light + 347182
PRODUCT DETAILS / SPECS Width/Dia: 41.93 Height: 150.00 Length 150.00 Extension: 10.63 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Brown Brushed Weight: 19.28 Product Name: Three Light Pendant UPC: 046677799878 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 41.93
Height: 150.00
Length 150.00
Extension: 10.63
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Brown Brushed
Weight: 19.28
Product Name: Three Light Pendant
UPC: 046677799878
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347182
Product Name 403494348 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details