Capital Lighting, Inc. 403485948 Pendants-Fabric Shade 347180

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.08 Height: 148.00 Extension: 18.7 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Beige Weight: 11.46 Product Name: Three Light Pendant UPC: 046677799861 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.08 Height: 148.00 Extension: 18.7 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Beige Weight: 11.46 Product Name: Three Light Pendant UPC: 046677799861 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
403485948 Pendants-Fabric Shade - 347180 - Capital Lighting, Inc.
Columbus, OH, USA
403485948 Pendants-Fabric Shade
347180
403485948 Pendants-Fabric Shade 347180
PRODUCT DETAILS / SPECS Width/Dia: 20.08 Height: 148.00 Extension: 18.7 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Beige Weight: 11.46 Product Name: Three Light Pendant UPC: 046677799861 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.08
Height: 148.00
Extension: 18.7
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Beige
Weight: 11.46
Product Name: Three Light Pendant
UPC: 046677799861
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347180
Product Name 403485948 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details