Capital Lighting, Inc. 190204836 Pendants-Fabric Shade 347165

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 742546203018 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 742546203018 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190204836 Pendants-Fabric Shade - 347165 - Capital Lighting, Inc.
Columbus, OH, USA
190204836 Pendants-Fabric Shade
347165
190204836 Pendants-Fabric Shade 347165
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: A-19 Qty: 3 Wattage: 75 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 742546203018 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Bulb
Type: A-19
Qty: 3
Wattage: 75
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 742546203018
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347165
Product Name 190204836 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details