Capital Lighting, Inc. 374823048 Sconces-Drum Shades 347158

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 6.97 Extension: 18.27 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Black Weight: 8.38 Product Name: Three Light Contemporary wall Sconce UPC: 046677794248 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 6.97 Extension: 18.27 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Black Weight: 8.38 Product Name: Three Light Contemporary wall Sconce UPC: 046677794248 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
374823048 Sconces-Drum Shades - 347158 - Capital Lighting, Inc.
Columbus, OH, USA
374823048 Sconces-Drum Shades
347158
374823048 Sconces-Drum Shades 347158
PRODUCT DETAILS / SPECS Width/Dia: 11.81 Height: 6.97 Extension: 18.27 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Black Weight: 8.38 Product Name: Three Light Contemporary wall Sconce UPC: 046677794248 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 11.81
Height: 6.97
Extension: 18.27
Bulb
Type: G16-1/2
Qty: 3
Wattage: 40
Finish: Black
Weight: 8.38
Product Name: Three Light Contemporary wall Sconce
UPC: 046677794248
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347158
Product Name 374823048 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details