Capital Lighting, Inc. 360621748 Sconces-Pocket 347157

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.02 Height: 8.86 Extension: 4.53 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Matte Chrome Weight: 3.38 Product Name: One Light Contemporary wall Sconce UPC: 046677799557 Category: Wall
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.02 Height: 8.86 Extension: 4.53 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Matte Chrome Weight: 3.38 Product Name: One Light Contemporary wall Sconce UPC: 046677799557 Category: Wall

Suppliers

Company
Product
Description
Supplier Links
360621748 Sconces-Pocket - 347157 - Capital Lighting, Inc.
Columbus, OH, USA
360621748 Sconces-Pocket
347157
360621748 Sconces-Pocket 347157
PRODUCT DETAILS / SPECS Width/Dia: 11.02 Height: 8.86 Extension: 4.53 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Matte Chrome Weight: 3.38 Product Name: One Light Contemporary wall Sconce UPC: 046677799557 Category: Wall

PRODUCT DETAILS / SPECS
Width/Dia: 11.02
Height: 8.86
Extension: 4.53
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Matte Chrome
Weight: 3.38
Product Name: One Light Contemporary wall Sconce
UPC: 046677799557
Category: Wall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347157
Product Name 360621748 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details