Capital Lighting, Inc. 374801748 Pendants-Drum Shade 347153

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 146.00 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 13.96 Product Name: Slim and sleek contemporary Pendant UPC: 046677794484 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 146.00 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 13.96 Product Name: Slim and sleek contemporary Pendant UPC: 046677794484 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
374801748 Pendants-Drum Shade - 347153 - Capital Lighting, Inc.
Columbus, OH, USA
374801748 Pendants-Drum Shade
347153
374801748 Pendants-Drum Shade 347153
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 146.00 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Matte Chrome Weight: 13.96 Product Name: Slim and sleek contemporary Pendant UPC: 046677794484 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.72
Height: 146.00
Extension: 17.72
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Matte Chrome
Weight: 13.96
Product Name: Slim and sleek contemporary Pendant
UPC: 046677794484
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347153
Product Name 374801748 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details