Capital Lighting, Inc. 374813048 Semi-Flush Mts.-Drum Shade 347152

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 8.50 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Black Weight: 13.45 Product Name: Three Light Contemporary ceiling mount UPC: 046677799915 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 8.50 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Black Weight: 13.45 Product Name: Three Light Contemporary ceiling mount UPC: 046677799915 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
374813048 Semi-Flush Mts.-Drum Shade - 347152 - Capital Lighting, Inc.
Columbus, OH, USA
374813048 Semi-Flush Mts.-Drum Shade
347152
374813048 Semi-Flush Mts.-Drum Shade 347152
PRODUCT DETAILS / SPECS Width/Dia: 17.72 Height: 8.50 Extension: 17.72 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Black Weight: 13.45 Product Name: Three Light Contemporary ceiling mount UPC: 046677799915 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.72
Height: 8.50
Extension: 17.72
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Black
Weight: 13.45
Product Name: Three Light Contemporary ceiling mount
UPC: 046677799915
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347152
Product Name 374813048 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details