Capital Lighting, Inc. 190185009 Mini Pendants-Rod 347149

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 12.25 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202837 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 12.25 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202837 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190185009 Mini Pendants-Rod - 347149 - Capital Lighting, Inc.
Columbus, OH, USA
190185009 Mini Pendants-Rod
347149
190185009 Mini Pendants-Rod 347149
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 12.25 Bulb Type: LED Qty: 4 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202837 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 12.25
Bulb
Type: LED
Qty: 4
Wattage: 7.5
Finish: Gun Metal
Product Name: LED Pendant
UPC: 742546202837
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347149
Product Name 190185009 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details