Capital Lighting, Inc. 190195836 Sconces-Metal 347148

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 4.63 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202929 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 4.63 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202929 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
190195836 Sconces-Metal - 347148 - Capital Lighting, Inc.
Columbus, OH, USA
190195836 Sconces-Metal
347148
190195836 Sconces-Metal 347148
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 4.63 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 8 Finish: Satin Nickel Product Name: One Light bath Fixture UPC: 742546202929 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 13.13
Height: 4.63
Extension: 4
Bulb
Type: T5
Qty: 1
Wattage: 8
Finish: Satin Nickel
Product Name: One Light bath Fixture
UPC: 742546202929
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347148
Product Name 190195836 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details