Capital Lighting, Inc. 190186009 Pendants-Other 347147

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.38 Bulb Type: LED Qty: 7 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202844 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.38 Bulb Type: LED Qty: 7 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202844 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
190186009 Pendants-Other - 347147 - Capital Lighting, Inc.
Columbus, OH, USA
190186009 Pendants-Other
347147
190186009 Pendants-Other 347147
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.38 Bulb Type: LED Qty: 7 Wattage: 7.5 Finish: Gun Metal Product Name: LED Pendant UPC: 742546202844 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.38
Bulb
Type: LED
Qty: 7
Wattage: 7.5
Finish: Gun Metal
Product Name: LED Pendant
UPC: 742546202844
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 347147
Product Name 190186009 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details